EN
  • EN
  • DE

DSC6331HE1CA-024.0000

Part No DSC6331HE1CA-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description SPREAD SPECTRUM MEMS OSCILLATOR / 24 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Spread Spectrum Bandwidth ±1.00%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343473-DSC6331HE1CA-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6331HE1CA-024.0000 CAD Model

Description

Product Overview: DSC6331HE1CA-024.0000

Microchip Technology's DSC6331HE1CA-024.0000 is a high-quality, MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the needs of modern electronic systems. This precision oscillator integrates cutting-edge technology to deliver a stable and reliable clock signal with a fixed frequency of 24.0000 MHz, making it an excellent choice for a wide range of applications.

Key Features

  • Frequency: The device offers a precise frequency of 24.0000 MHz, which is ideal for ensuring synchronous operation in digital systems.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, which allows for low-power consumption while maintaining performance.
  • Stability: The DSC6331HE1CA-024.0000 boasts excellent frequency stability, making it resistant to variations in temperature, voltage, and aging effects.
  • Form Factor: Enclosed in a compact 4-SMD, no lead package, this product is suitable for space-constrained applications while providing robustness against mechanical stress.
  • Output Type: The oscillator provides a CMOS output, ensuring compatibility with most digital circuits and ease of integration into a variety of designs.

Applications

The DSC6331HE1CA-024.0000 is versatile and can be used in multiple applications, including but not limited to:

  • Consumer electronics such as smart devices, wearables, and IoT devices
  • Industrial control systems and automation
  • Telecommunication infrastructure and networking equipment
  • Automotive electronics and infotainment systems
  • Medical devices requiring precise timing for diagnostics and monitoring

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6331HE1CA-024.0000 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance over its operational lifespan. Furthermore, the MEMS technology used in this oscillator provides enhanced shock and vibration resistance compared to traditional quartz-based oscillators.

With its combination of precision, stability, and compact design, the DSC6331HE1CA-024.0000 from Microchip Technology is an excellent choice for designers looking to incorporate a reliable clock source into their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess