EN
  • EN
  • DE

DSC6301JL2AB-027.0000T

Part No DSC6301JL2AB-027.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 27 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343031-DSC6301JL2AB-027.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6301JL2AB-027.0000T CAD Model

Description

Microchip Technology DSC6301JL2AB-027.0000T

The DSC6301JL2AB-027.0000T is a high-performance, low-power silicon MEMS oscillator from the renowned manufacturer Microchip Technology. Designed for precision timing applications, this oscillator is a reliable solution for designers looking to integrate a stable clock source into their electronic systems without the size and power constraints of traditional quartz crystal oscillators.

With a fixed output frequency of 27.0000 MHz, the DSC6301 series offers excellent stability and accuracy, making it an ideal choice for applications requiring a precise clock source. This particular model comes in a compact 4-SMD, no lead package, which is suitable for surface-mount technology (SMT) and is conducive to miniaturized circuit designs.

The DSC6301JL2AB-027.0000T boasts a low supply voltage range of 1.71V to 3.63V, which allows for versatile power management and compatibility with a variety of logic levels. This feature makes it highly suitable for battery-powered and portable devices where power efficiency is critical. Furthermore, the oscillator has a low current consumption, which helps in extending the battery life of the end product.

With an operating temperature range of -40°C to +85°C, this oscillator can withstand harsh environmental conditions, ensuring reliable performance across diverse applications. The robustness of the DSC6301 series makes it a preferred choice for industrial, automotive, and consumer electronics where temperature fluctuations are common.

The DSC6301JL2AB-027.0000T is also characterized by its excellent long-term aging, typically less than 3 ppm for the first year, and its tight frequency stability. These features are crucial for applications that require a consistent and long-lasting timekeeping solution.

Microchip Technology's commitment to quality means that the DSC6301JL2AB-027.0000T is designed to meet stringent industry standards, assuring customers of its reliability and performance. Whether it's for telecommunications, networking, wearables, or IoT devices, this MEMS oscillator is a versatile component that can help streamline product design and enhance overall system integrity.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess