EN
  • EN
  • DE

DSC6301HI2BB-012.0000

Part No DSC6301HI2BB-012.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 12 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Spread Spectrum Bandwidth ±0.50%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6301
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342998-DSC6301HI2BB-012.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301HI2BB-012.0000 CAD Model

Description

Product Overview: DSC6301HI2BB-012.0000

The DSC6301HI2BB-012.0000 is a high-quality, low-power precision oscillator designed and manufactured by Microchip Technology. This MEMS (Micro-Electro-Mechanical Systems) oscillator provides a stable and reliable clock signal, which is essential for digital electronics systems that require precise timing for their operations.

Key Features

  • Frequency: The oscillator has a fixed frequency of 12.0000 MHz, which is ideal for a wide range of applications including microprocessor/microcontroller clocks, networking equipment, and IoT devices.
  • Supply Voltage: It operates at a supply voltage of 1.8V to 3.3V, making it versatile for use in various electronic circuits with different power requirements.
  • Stability: The DSC6301 series offers excellent frequency stability, maintaining consistent performance over a range of environmental conditions.
  • Form Factor: The device comes in a compact 4-SMD (Surface Mount Device) package, which is suitable for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Low Power Consumption: The DSC6301HI2BB-012.0000 is optimized for low power consumption, making it an excellent choice for battery-powered applications.
  • Output Type: It provides a CMOS output, which is compatible with most digital logic families.

Applications

The precision and reliability of the DSC6301HI2BB-012.0000 make it suitable for various applications, including:

  • Portable and wearable electronics
  • Wireless communication systems
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the DSC6301HI2BB-012.0000 is no exception. Customers can expect robust performance and longevity from this oscillator. Additionally, Microchip provides comprehensive technical support and documentation to assist with integration and troubleshooting.

Whether you're designing a new system or upgrading an existing one, the DSC6301HI2BB-012.0000 from Microchip Technology is a reliable choice for your timing solution needs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess