EN
  • EN
  • DE

DSC6183CI2A-457K000T

Part No DSC6183CI2A-457K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 457.0000KHZ CMOS SMD / 457 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 457 kHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343467-DSC6183CI2A-457K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-457K000T CAD Model

Description

Product Overview: DSC6183CI2A-457K000T

The DSC6183CI2A-457K000T is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is part of Microchip's DSC6000 series, which is known for its ultra-small, low-power, and high-performance frequency control devices. The DSC6183CI2A-457K000T is particularly suited for modern electronic applications where space constraints and power consumption are critical considerations.

Key Features

  • Frequency Range: This device offers a stable frequency output of 457 kHz, making it ideal for a variety of applications that require a precise clock source.
  • Supply Voltage: The oscillator operates at a nominal supply voltage of 1.8V to 3.3V, accommodating a range of power supply conditions and ensuring compatibility with various system designs.
  • Low Power Consumption: The DSC6183CI2A-457K000T is optimized for low-power operation, which is essential for battery-powered and portable devices, helping to extend their operational lifespan.
  • Compact Size: With an ultra-compact footprint, this MEMS oscillator is housed in a 2.5mm x 2.0mm package, making it one of the smallest MEMS oscillators available, freeing up valuable PCB (Printed Circuit Board) space.
  • Stability and Reliability: It provides excellent temperature stability and long-term aging characteristics, ensuring reliable performance over the product's lifespan.
  • Output Type: The device offers a CMOS (Complementary Metal-Oxide-Semiconductor) output, which is compatible with most digital circuits, providing a versatile solution for a wide range of applications.

Applications

The DSC6183CI2A-457K000T is suitable for various applications across multiple industries. It is particularly well-suited for use in wearable technology, IoT (Internet of Things) devices, wireless communication systems, and portable electronics, where size, power efficiency, and precision are paramount. Its robustness and reliability also make it an excellent choice for industrial and automotive applications that require high-performance frequency control under harsh environmental conditions.

Overall, the DSC6183CI2A-457K000T from Microchip Technology represents a blend of miniaturization, energy efficiency, and precision, catering to the evolving needs of modern electronic designs.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess