EN
  • EN
  • DE

DSC6183CI2A-453K000T

Part No DSC6183CI2A-453K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 453 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 453 kHz
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343109-DSC6183CI2A-453K000T
Ultra Librarian 3D Model Ultra Librarian DSC6183CI2A-453K000T CAD Model

Description

The DSC6183CI2A-453K000T is a high-precision MEMS oscillator from the reputable Microchip Technology, designed to deliver exceptional performance and stability for a wide range of electronic applications. This state-of-the-art component is part of Microchip's DSC6000 series, which is known for providing solutions that combine the benefits of both quartz and silicon oscillator technologies.

With a frequency of 45.3 MHz, the DSC6183CI2A-453K000T offers a compact and energy-efficient alternative to traditional quartz crystal oscillators. It is housed in a small 4-pin ceramic package that measures just 2.5 x 2.0 mm, making it an ideal choice for space-constrained applications. Despite its diminutive size, this oscillator does not compromise on performance, delivering tight stability and low jitter characteristics that are crucial for high-speed digital signal processing.

The oscillator operates on a supply voltage ranging from 1.71V to 3.63V, which allows for flexible integration into various circuit designs. Its low power consumption is particularly beneficial for portable and battery-operated devices, where energy efficiency is paramount. Additionally, the DSC6183CI2A-453K000T is characterized by a low aging rate, ensuring reliable long-term operation.

This MEMS oscillator is also designed to withstand harsh environmental conditions, with an operating temperature range from -40°C to +85°C. This robustness makes it suitable for industrial, automotive, and other applications that may be exposed to extreme temperatures.

Microchip Technology has equipped the DSC6183CI2A-453K000T with an enable/disable feature that allows users to control the output, facilitating power-saving modes and contributing to the overall efficiency of the system it is integrated into. This product is also RoHS compliant, adhering to environmental standards and regulations.

In summary, the DSC6183CI2A-453K000T is a high-quality, versatile MEMS oscillator that offers a blend of miniaturization, energy efficiency, and durability, making it a top choice for designers looking for a reliable timing solution across a diverse range of applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess