EN
  • EN
  • DE

DSC6111MI2A-064.0000T

Part No DSC6111MI2A-064.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 64 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 64 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342952-DSC6111MI2A-064.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111MI2A-064.0000T CAD Model

Description

Product Overview: DSC6111MI2A-064.0000T

The DSC6111MI2A-064.0000T is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology. This compact and reliable timing solution is designed to meet the needs of a wide range of electronic applications, offering stability, low power consumption, and ease of integration.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 64 MHz, providing a stable clock signal for your digital applications.
  • Package: Enclosed in an industry-standard 4-SMD, no lead package, it is suitable for automated surface-mount assembly processes and occupies minimal board space.
  • Supply Voltage: Designed for a supply voltage of 1.8V, it aligns with modern low-power electronic systems.
  • Stability: It offers excellent frequency stability, making it a reliable choice for applications requiring consistent performance over time and varying conditions.
  • Temperature Range: The device is operational over an industrial temperature range, ensuring functionality in diverse environments.

Applications

The DSC6111MI2A-064.0000T is well-suited for a variety of applications where accurate timing is crucial. These include but are not limited to:

  • Wireless communication systems
  • Portable consumer electronics
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Networking equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111MI2A-064.0000T is no exception. It is manufactured to the highest standards to ensure reliable operation in your critical applications. The device is RoHS compliant and adheres to stringent environmental standards, making it a responsible choice for your electronic designs.

Conclusion

In summary, the DSC6111MI2A-064.0000T from Microchip Technology is a versatile and reliable MEMS oscillator that offers excellent performance for a wide array of electronic applications. Its small footprint, low power consumption, and high stability make it an ideal choice for designers looking to optimize their systems for both functionality and efficiency.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess