EN
  • EN
  • DE

DSC6111ME1B-012.0000T

Part No DSC6111ME1B-012.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 12 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342948-DSC6111ME1B-012.0000T
Ultra Librarian 3D Model Ultra Librarian DSC6111ME1B-012.0000T CAD Model

Description

The DSC6111ME1B-012.0000T is a high-performance, precision MEMS oscillator from Microchip Technology, a global leader in microcontroller and analog semiconductors. This component is designed to provide reliable and stable clock frequencies for a wide range of electronic applications, particularly where space constraints and power consumption are critical considerations.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 12.0000 MHz, which is suitable for many digital applications requiring a precise and stable clock source.
  • Package: It comes in a compact 4-SMD, no lead package, making it ideal for space-constrained applications.
  • Supply Voltage: The DSC6111ME1B-012.0000T is designed to work with a supply voltage of 1.8V, which helps to minimize power consumption and is beneficial for battery-powered devices.
  • Stability: The oscillator offers excellent frequency stability, which is crucial for maintaining the integrity of digital signals and ensuring consistent performance over time and temperature variations.
  • Output Type: This device provides a CMOS output, which is a standard in the industry and compatible with most digital integrated circuits.

Applications

The DSC6111ME1B-012.0000T is versatile and can be used in a variety of applications, including:

  • Portable and wearable electronics
  • Wireless communication devices
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSC6111ME1B-012.0000T is manufactured with rigorous quality control processes and is designed to meet the reliability demands of the most challenging applications. Customers can trust that this MEMS oscillator will perform reliably in their electronic systems.

Environmental Compliance

Microchip Technology ensures that its products, including the DSC6111ME1B-012.0000T, comply with environmental regulations such as RoHS (Restriction of Hazardous Substances). This commitment to environmental stewardship ensures that the product is suitable for use in a wide range of markets, including those that require adherence to strict environmental standards.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess