EN
  • EN
  • DE

DSC6111JI1B-098.3040

Part No DSC6111JI1B-098.3040
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTTA LOW POWET LVCMOS / 98.304 kHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 98.304 kHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343702-DSC6111JI1B-098.3040
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1B-098.3040 CAD Model

Description

The DSC6111JI1B-098.3040 is a high-performance, low-power MEMS oscillator from the reputable manufacturer Microchip Technology. This precision device is designed to deliver exceptional timing solutions for a wide range of electronic applications. The DSC6111 series offers the perfect blend of low power consumption and high stability, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 98.3040 MHz, providing a stable and reliable clock signal for your critical applications.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, accommodating various design requirements and ensuring compatibility with a broad spectrum of electronic systems.
  • Output Type: The DSC6111JI1B-098.3040 features a CMOS output, offering compatibility with most digital circuits and providing a straightforward interface to other components within the system.
  • Package: Enclosed in an industry-standard 6-SMD (No Lead) package, this oscillator is designed for easy integration into surface-mount technology (SMT) processes, aiding in efficient manufacturing and assembly.
  • Temperature Stability: It boasts excellent temperature stability, ensuring consistent performance over a wide temperature range, which is crucial for applications operating under variable environmental conditions.
  • Low Power Consumption: The device is engineered for energy efficiency, making it particularly suitable for battery-operated devices where power conservation is essential.

Applications

The DSC6111JI1B-098.3040 is versatile and can be used in various applications, including but not limited to:

  • Wireless communication systems
  • Portable and handheld devices
  • Internet of Things (IoT) devices
  • Industrial controls
  • Consumer electronics

In conclusion, the DSC6111JI1B-098.3040 from Microchip Technology is a reliable and efficient solution for any design that requires a high-quality, stable clock source with minimal power consumption. Its robust performance and ease of integration make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess