EN
  • EN
  • DE

DSC6111JI1B-028.1250

Part No DSC6111JI1B-028.1250
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-85C / 28.125 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 28.125 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Base Product Number DSC6111
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344306-DSC6111JI1B-028.1250
Ultra Librarian 3D Model Ultra Librarian DSC6111JI1B-028.1250 CAD Model

Description

Product Overview: DSC6111JI1B-028.1250 by Microchip Technology

The DSC6111JI1B-028.1250 is a high-performance silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision oscillator is designed to offer a stable and reliable clocking solution that meets the rigorous demands of modern electronic devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 28.1250 MHz, which is ideal for applications that require a precise and stable clock frequency.
  • Supply Voltage: It has a wide operating voltage range, making it suitable for various applications. The device typically operates at 1.8V, 2.5V, or 3.3V.
  • Packaging: The DSC6111 series is offered in a compact 4-pin 2.5x2.0 mm package, which is conducive to space-constrained applications.
  • Stability: It provides excellent frequency stability with low jitter and phase noise, ensuring high performance for the most demanding applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range, typically from -40°C to +85°C, making it suitable for a variety of harsh environments.
  • Output Type: The DSC6111JI1B-028.1250 provides a CMOS/LVCMOS compatible output, which is widely used in digital systems.

Applications

The DSC6111JI1B-028.1250 is suitable for a wide range of applications, including:

  • Consumer electronics such as wearable devices, smart home systems, and portable media players.
  • Industrial applications, including factory automation, process control, and industrial IoT devices.
  • Telecommunications equipment, such as network routers, switches, and base stations.
  • Automotive systems, particularly those requiring a robust and reliable clock source under varying environmental conditions.
  • Medical devices that demand precise timing for accurate diagnostics and monitoring.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6111JI1B-028.1250 is no exception. This oscillator is designed to meet strict industry standards, ensuring long-term reliability for products that require consistent performance over time.

With its combination of performance, compact size, and reliability, the DSC6111JI1B-028.1250 from Microchip Technology stands out as a superior clocking solution for a diverse array of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess