EN
  • EN
  • DE

DSC6111HL1B-014.7456

Part No DSC6111HL1B-014.7456
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC SMD / 14.7456 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 14.7456 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342976-DSC6111HL1B-014.7456
Ultra Librarian 3D Model Ultra Librarian DSC6111HL1B-014.7456 CAD Model

Description

The DSC6111HL1B-014.7456 is a precision silicon MEMS oscillator from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This high-quality, low-power oscillator is designed for a wide range of applications requiring compact, stable, and reliable clock sources.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 14.7456 MHz, which is ideal for applications that require a standard clock frequency.
  • Package: It comes in a compact 2.5 x 2.0 mm surface-mount package, making it suitable for space-constrained applications.
  • Stability: This device offers excellent frequency stability over temperature, supply voltage, and aging, ensuring consistent performance over the product's lifespan.
  • Power Consumption: With low power consumption, it is an excellent choice for battery-powered devices, contributing to longer battery life and reduced energy costs.
  • Output Type: The DSC6111 series provides a CMOS-compatible output, ensuring easy integration with a wide range of digital circuits.

Applications

The DSC6111HL1B-014.7456 is well-suited for use in various applications, including:

  • Portable electronics
  • IoT devices
  • Wearable technology
  • Industrial controls
  • Wireless communication systems
  • Medical devices

Product Advantages

Choosing the DSC6111HL1B-014.7456 offers numerous advantages:

  • Its MEMS technology provides robustness against vibration and mechanical shock, making it more reliable in harsh environments compared to traditional quartz crystal oscillators.
  • The oscillator's built-in frequency select pin feature allows for minimal external components, reducing design complexity and saving board space.
  • It is designed to meet the stringent requirements of industrial temperature ranges, operating between -40°C to +85°C.
  • Microchip's commitment to quality ensures that each oscillator is tested and calibrated to maintain high performance and accuracy.

Overall, the DSC6111HL1B-014.7456 is an excellent choice for designers looking for a high-performance, reliable, and easy-to-integrate clock solution for their electronic projects.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess