EN
  • EN
  • DE

DSC6111CI2A-025.0000

Part No DSC6111CI2A-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ CMOS SMD / 25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343418-DSC6111CI2A-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111CI2A-025.0000 CAD Model

Description

Overview of Product DSC6111CI2A-025.0000

The DSC6111CI2A-025.0000 is a high-precision, low-power MEMS oscillator from the renowned manufacturer Microchip Technology. This state-of-the-art component is designed to meet the rigorous demands of modern electronic devices, offering a compact and reliable timing solution for a wide range of applications.

Key Features

  • Frequency: The oscillator operates at a stable frequency of 25.0000 MHz, providing a precise clock signal for your circuitry.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V to 3.3V, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: The DSC6111CI2A-025.0000 is optimized for low power consumption, which is crucial for battery-powered devices and energy-efficient applications.
  • Package: It comes in an industry-standard 4-SMD, no lead package, ensuring ease of integration into existing designs without the need for additional footprint changes.
  • Stability: The oscillator offers excellent frequency stability, a critical factor for maintaining system integrity and performance over time and under varying environmental conditions.
  • Output Type: The device provides a CMOS output, a common and compatible signal type for interfacing with various digital circuits.

Applications

The DSC6111CI2A-025.0000 is ideal for a variety of applications where reliable and accurate timing is paramount. These include but are not limited to:

  • Portable and wearable technology
  • Wireless communication devices
  • Internet of Things (IoT) gadgets
  • Industrial control systems
  • Medical monitoring equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6111CI2A-025.0000 is no exception. This oscillator is manufactured to the highest standards, ensuring consistent performance and durability. Users can trust in the Microchip brand for their critical timing solutions, with the assurance of receiving a product that meets their technical and quality requirements.

Conclusion

In summary, the DSC6111CI2A-025.0000 by Microchip Technology is a versatile and reliable MEMS oscillator that offers a compact solution for systems requiring precise timing. With its low power consumption, stable frequency, and easy integration, it stands out as an excellent choice for designers looking to enhance the performance and efficiency of their electronic devices.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess