EN
  • EN
  • DE

DSC6111CE2A-049.1520T

Part No DSC6111CE2A-049.1520T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 49.1520MHZ CMOS SMD / 49.152 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 49.152 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344028-DSC6111CE2A-049.1520T
Ultra Librarian 3D Model Ultra Librarian DSC6111CE2A-049.1520T CAD Model

Description

The DSC6111CE2A-049.1520T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision and reliability in a wide range of electronic applications. This component is specifically designed to provide a stable and accurate clock signal, which is a critical element in digital systems such as microcontrollers, networking equipment, and storage devices.

Key Features:

  • Frequency: The oscillator operates at a frequency of 49.1520 MHz, which is suitable for high-speed digital applications that require a precise timing source.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, making it compatible with a variety of circuits and power levels.
  • Stability: The DSC6111CE2A-049.1520T offers excellent frequency stability, ensuring minimal deviation from the specified frequency over temperature and voltage variations.
  • Package: This oscillator comes in a compact 4-SMD, no lead package, which allows for space-saving on PCBs and is suitable for high-density electronic assemblies.
  • Output Type: It provides a CMOS output, which is widely used in digital circuits for its simplicity and ease of integration.
  • Operating Temperature: The device can operate within a temperature range of -40°C to +85°C, making it reliable for use in environments with varying temperatures.

Applications:

The DSC6111CE2A-049.1520T is ideal for use in a variety of applications, including but not limited to:

  • Consumer electronics such as wearables and smart devices
  • Networking equipment like routers, switches, and wireless communication systems
  • Industrial control systems and automation technology
  • Computer peripherals and storage devices
  • IoT devices requiring reliable clocking solutions

Overall, the DSC6111CE2A-049.1520T from Microchip Technology is a highly reliable and precise MEMS oscillator that offers designers a compact, efficient, and stable timing solution for a wide array of electronic products.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess