EN
  • EN
  • DE

DSC6083ME1A-032K768

Part No DSC6083ME1A-032K768
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 32.7680KHZ CMOS SMD / 32.768 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 32.768 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343119-DSC6083ME1A-032K768
Ultra Librarian 3D Model Ultra Librarian DSC6083ME1A-032K768 CAD Model

Description

Product Overview: DSC6083ME1A-032K768 from Microchip Technology

The DSC6083ME1A-032K768 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from the reputable manufacturer Microchip Technology. This high-precision, low-power component is designed to provide a reliable clock source for a wide range of electronic applications. Its compact footprint and robust performance make it an ideal choice for space-constrained applications that require a stable and accurate timing solution.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 32.768 kHz, which is a standard frequency for real-time clocks (RTCs) and commonly used for timekeeping in various electronic devices.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, providing flexibility in different power environments and compatibility with battery-operated devices.
  • Stability: The DSC6083ME1A-032K768 offers excellent frequency stability, ensuring precise timing for the duration of its operation.
  • Form Factor: With its ultra-compact package size, it is ideal for portable and wearable technology, as well as other applications where space is at a premium.
  • Power Consumption: It is designed for low power consumption, which helps to extend the battery life of the end product.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for use in harsh environments.

Applications

The DSC6083ME1A-032K768 is versatile and can be used in a variety of applications, including:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Smartphones and tablets
  • Consumer electronics
  • Healthcare devices
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6083ME1A-032K768 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Customers can trust this MEMS oscillator to deliver accurate timing solutions for their critical applications.

Whether you are designing a new product or looking to upgrade an existing system, the DSC6083ME1A-032K768 from Microchip Technology is an excellent choice for your timing requirements.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess