EN
  • EN
  • DE

DSC6083HI2A-000K000T

Part No DSC6083HI2A-000K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO CMOS SMD / XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344062-DSC6083HI2A-000K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083HI2A-000K000T CAD Model

Description

The DSC6083HI2A-000K000T is a cutting-edge MEMS oscillator from Microchip Technology, a leader in the semiconductor industry. Designed to meet the demands of modern electronic devices, this oscillator combines high performance with reliability and energy efficiency. The product is ideal for applications that require a stable and precise clock signal, such as communication systems, consumer electronics, and industrial equipment.

Key Features

  • Frequency Range: The oscillator operates at a frequency range that is suitable for a variety of applications, ensuring versatility in its use.
  • Low Power Consumption: With its energy-efficient design, the DSC6083HI2A-000K000T helps to extend the battery life of portable devices and reduces power costs in stationary applications.
  • High Stability: It offers excellent frequency stability, which is crucial for maintaining the performance and reliability of the connected system.
  • Compact Size: The small footprint of the device allows for integration into space-constrained designs without compromising performance.
  • Temperature Range: The oscillator is designed to operate across a wide temperature range, making it suitable for harsh environments and ensuring consistent performance under varying conditions.

Applications

The versatility of the DSC6083HI2A-000K000T makes it an excellent choice for a wide array of applications. It is commonly used in:

  • Wireless and wired communication systems
  • Consumer electronics such as smartphones, tablets, and wearables
  • Industrial control systems and automation
  • Networking equipment such as routers and switches
  • Internet of Things (IoT) devices

The DSC6083HI2A-000K000T from Microchip Technology is a testament to the company's commitment to providing high-quality, innovative solutions for the electronics industry. Its precision, durability, and low power consumption make it an essential component for manufacturers looking to enhance the performance and efficiency of their products.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess