EN
  • EN
  • DE

DSC6083HI1A-745K000

Part No DSC6083HI1A-745K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULTRA LOW POWER LVCMOS / 745 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 745 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343381-DSC6083HI1A-745K000
Ultra Librarian 3D Model Ultra Librarian DSC6083HI1A-745K000 CAD Model

Description

The DSC6083HI1A-745K000 is a state-of-the-art MEMS oscillator from Microchip Technology, designed for high-performance electronic applications. This precision timing device is part of Microchip's expansive portfolio of MEMS oscillators that offer a compelling combination of low power consumption, high stability, and excellent jitter performance.

Engineered with advanced MEMS technology, the DSC6083HI1A-745K000 operates at a frequency of 74.5 MHz, making it an ideal solution for applications requiring high-speed data processing and reliable clocking such as networking, telecommunications, and digital media. Its compact footprint, with an industry-standard 4-SMD, no lead package, allows for seamless integration into space-constrained designs, without compromising on performance or power efficiency.

With a supply voltage of 1.8V, this oscillator is optimized for low-power operations, contributing to the energy efficiency of the end application. The DSC6083HI1A-745K000 also boasts a tight frequency stability of ±25 ppm, ensuring consistent performance over a wide temperature range, from -40°C to +85°C. This robust temperature performance makes it suitable for use in harsh environmental conditions.

Microchip's commitment to quality is evident in the DSC6083HI1A-745K000's design, which includes built-in power supply noise rejection and electromagnetic interference (EMI) reduction features. These attributes significantly enhance the reliability and longevity of the device, making it a trusted choice for mission-critical systems where uptime and precision are paramount.

To facilitate rapid development and deployment, the DSC6083HI1A-745K000 is supported by Microchip's comprehensive design tools and resources. Customers can take advantage of easy-to-use evaluation boards and configurable software tools to fine-tune the oscillator's parameters to their specific application needs.

In summary, the Microchip Technology DSC6083HI1A-745K000 MEMS oscillator is a versatile, high-performance solution that delivers the accuracy, stability, and reliability required for today's demanding electronic systems. Its low power profile, robust environmental tolerance, and ease of integration make it an excellent choice for designers looking to enhance their product's performance while maintaining energy efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess