EN
  • EN
  • DE

DSC6083HE2A-084K000

Part No DSC6083HE2A-084K000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LOW PWR LVCMOS / 84 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 84 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.19mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 100
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344364-DSC6083HE2A-084K000
Ultra Librarian 3D Model Ultra Librarian DSC6083HE2A-084K000 CAD Model

Description

Microchip Technology's DSC6083HE2A-084K000 MEMS Oscillator

The DSC6083HE2A-084K000 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This high-performance oscillator provides a reliable and precise clocking solution that is ideal for a wide range of electronic applications. Its compact size, energy efficiency, and stability under varying conditions make it an excellent choice for modern electronic devices.

Key Features

  • Frequency Range: The oscillator operates at a frequency of 84.0000 MHz, providing a high-speed clock signal for critical applications that require precise timing.
  • Supply Voltage: It is designed to work with a supply voltage of 2.25V to 3.63V, accommodating a variety of power supply requirements and ensuring compatibility with different system designs.
  • Output Type: The DSC6083HE2A-084K000 features an LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) output, which is a common and widely used digital signal interface.
  • Package / Case: It comes in a 4-SMD, No Lead package, which allows for surface-mount technology (SMT) assembly processes, making it suitable for compact and densely populated circuit boards.
  • Temperature Stability: The oscillator boasts excellent temperature stability, ensuring consistent performance across a wide temperature range, which is crucial for applications operating in variable environmental conditions.
  • Size: With its ultra-miniature footprint, the DSC6083HE2A-084K000 saves valuable board space, making it an ideal choice for space-constrained applications such as portable electronics, IoT devices, and wearables.

Applications

The DSC6083HE2A-084K000 is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and gaming consoles
  • Industrial and automotive systems requiring robust and precise timing solutions
  • Networking equipment like routers, switches, and modems
  • Internet of Things (IoT) devices where power efficiency and small form factor are crucial

With its combination of high frequency, compact design, and robust performance, the DSC6083HE2A-084K000 from Microchip Technology is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess