EN
  • EN
  • DE

DSC6083CI2A-512K000T

Part No DSC6083CI2A-512K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 512.0000KHZ CMOS SMD / 512 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 512 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343245-DSC6083CI2A-512K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI2A-512K000T CAD Model

Description

Microchip Technology DSC6083CI2A-512K000T

The DSC6083CI2A-512K000T is a precision MEMS oscillator from Microchip Technology, renowned for its stability, reliability, and energy efficiency. This cutting-edge component is designed to serve as a clock source in a wide range of electronic applications, including but not limited to embedded systems, IoT devices, and portable electronics.

Key Features:

  • Frequency Range: The oscillator operates at a fixed frequency of 512 kHz, providing a stable timing solution for your circuits.
  • Supply Voltage: It requires a minimal supply voltage of 1.71V to 3.63V, making it highly versatile for use in various applications with different power requirements.
  • Low Power Consumption: The DSC6083CI2A-512K000T is designed for energy-sensitive applications, with an extremely low current consumption that helps extend battery life in portable devices.
  • Package Type: It comes in a compact 4-SMD, no lead package, which makes it suitable for space-constrained applications.
  • Temperature Stability: The device maintains its performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, offering ease of integration into system designs.

Applications:

The versatility of the DSC6083CI2A-512K000T MEMS oscillator allows it to be used across a diverse array of industries and applications. It's particularly well-suited for:

  • Wearable Technology
  • Wireless Communications
  • Smart Home Devices
  • Industrial Control Systems
  • Medical Monitoring Equipment

Microchip Technology's commitment to quality ensures that the DSC6083CI2A-512K000T oscillator delivers consistent performance, making it a reliable choice for designers seeking a timing solution that meets stringent requirements for precision and durability. Its low power consumption and wide temperature range make it an excellent choice for applications where efficiency and reliability are paramount.

Overall, the DSC6083CI2A-512K000T is a testament to Microchip’s dedication to providing advanced solutions that push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess