EN
  • EN
  • DE

DSC6083CI1A-350K000T

Part No DSC6083CI1A-350K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 350.0000KHZ CMOS SMD / 350 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 350 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343264-DSC6083CI1A-350K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-350K000T CAD Model

Description

Microchip Technology DSC6083CI1A-350K000T MEMS Oscillator

The DSC6083CI1A-350K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator from Microchip Technology, renowned for its precision timing solutions. This compact and efficient oscillator is designed to meet the demanding requirements of modern electronic devices that require a stable and reliable clock source.

Key Features:

  • Frequency Range: This oscillator operates at a fixed frequency of 350 kHz, providing a precise clock signal for a variety of applications.
  • Supply Voltage: It is designed to function within a supply voltage range of 1.71V to 3.63V, making it versatile for use in both low-voltage and standard-voltage environments.
  • Low Power Consumption: The DSC6083CI1A-350K000T is optimized for low power consumption, which is critical for battery-powered and portable devices.
  • Stability: It offers excellent frequency stability, ensuring consistent performance over a range of environmental conditions, including temperature variations.
  • Form Factor: The device comes in a compact 4-SMD, No Lead package, allowing for seamless integration into space-constrained designs without compromising performance.
  • Output Type: It provides a CMOS output, which is compatible with a wide range of digital circuits.

Applications:

The DSC6083CI1A-350K000T is ideal for various applications, including but not limited to:

  • Wireless communications
  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial controls and automation
  • Consumer electronics

Quality and Reliability:

Microchip Technology is committed to providing high-quality products. The DSC6083CI1A-350K000T is no exception, offering reliable performance backed by Microchip's rigorous testing and quality assurance processes. Users can trust this MEMS oscillator to deliver consistent operation, making it a go-to choice for designers and engineers seeking a dependable clock source for their electronic designs.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess