EN
  • EN
  • DE

DSC6083CI1A-100K000T

Part No DSC6083CI1A-100K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 100 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 100 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343447-DSC6083CI1A-100K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-100K000T CAD Model

Description

Product Overview: DSC6083CI1A-100K000T from Microchip Technology

The DSC6083CI1A-100K000T is a high-performance, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional timing accuracy and stability for a wide range of applications. This compact and reliable oscillator is an ideal solution for replacing traditional quartz crystal oscillators, offering better resilience to environmental factors and reduced power consumption.

Key Features

  • Frequency Range: The oscillator operates at a fixed frequency of 100 kHz, which is suitable for various applications that require precision timing solutions.
  • Supply Voltage: It supports a supply voltage range from 1.71V to 3.63V, providing flexibility for different power supply requirements and ensuring compatibility with a variety of electronic systems.
  • Low Power Consumption: The DSC6083CI1A-100K000T is designed for energy efficiency, which makes it particularly well-suited for battery-powered and portable devices where power saving is critical.
  • Package Type: It comes in a compact 4-SMD, no lead package, allowing for space-saving on PCBs and ease of integration into existing designs.
  • Stability: The device offers excellent frequency stability, making it reliable for applications that cannot tolerate timing inaccuracies.
  • Operating Temperature: With an operating temperature range of -40°C to +85°C, the oscillator can perform reliably in a variety of harsh environments.

Applications

The versatility of the DSC6083CI1A-100K000T makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Portable electronics
  • IoT devices
  • Healthcare and medical equipment
  • Automotive electronics
  • Wearable technology

Why Choose the DSC6083CI1A-100K000T?

Microchip Technology's commitment to quality and performance is evident in the DSC6083CI1A-100K000T MEMS oscillator. Its robustness against environmental disturbances, such as shock and vibration, combined with its low power consumption and small form factor, makes it an outstanding choice for designers looking to enhance their systems' performance while maintaining or reducing power budgets and space constraints.

Integrating the DSC6083CI1A-100K000T into your design will ensure accurate timing, long-term reliability, and will help streamline your product development with Microchip's renowned support and product longevity.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess