EN
  • EN
  • DE

DSC6083CI1A-014K000

Part No DSC6083CI1A-014K000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 14 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 14 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343625-DSC6083CI1A-014K000
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-014K000 CAD Model

Description

The DSC6083CI1A-014K000 is a cutting-edge MEMS oscillator from Microchip Technology, designed to provide high stability and performance for a variety of electronic applications. This compact, integrated device offers a frequency range of 14 kHz, making it ideal for applications requiring precise timing solutions.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 14 kHz, which is suitable for applications that demand a low-frequency timing solution.
  • Supply Voltage: It supports a supply voltage range that allows for versatile use in different circuit designs, ensuring compatibility with a broad range of electronic products.
  • Stability: The DSC6083CI1A-014K000 features excellent frequency stability, which is crucial for maintaining consistent performance and reliability over time and under varying environmental conditions.
  • Package: Housed in a compact, industry-standard package, this oscillator is designed for easy integration into existing designs without the need for significant board modifications.
  • Power Consumption: With its low power consumption, this MEMS oscillator is an energy-efficient choice, contributing to the extended battery life of portable devices and reducing power requirements in wired systems.
  • Temperature Range: The device is engineered to operate over a wide temperature range, ensuring consistent performance in environments that experience temperature fluctuations.

Applications

The DSC6083CI1A-014K000 is versatile and can be used in various applications including:

  • Industrial controls and automation systems
  • Consumer electronics such as wearables and smart home devices
  • Internet of Things (IoT) devices
  • Medical equipment requiring low-frequency timing solutions
  • Automotive electronics where precision timing is essential

With its combination of low power consumption, high stability, and robust operation across a wide temperature range, the DSC6083CI1A-014K000 from Microchip Technology stands out as an exemplary solution for designers looking for a reliable and precise MEMS oscillator for their electronic projects.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess