EN
  • EN
  • DE

DSC6083CI1A-010K000T

Part No DSC6083CI1A-010K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 10.0000KHZ CMOS SMD / 10 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 10 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Absolute Pull Range (APR) ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343620-DSC6083CI1A-010K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CI1A-010K000T CAD Model

Description

Microchip Technology's DSC6083CI1A-010K000T MEMS Oscillator

Microchip Technology's DSC6083CI1A-010K000T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed to provide highly stable and reliable clock frequencies for a wide range of electronic applications. This product stands out for its compact size, low power consumption, and exceptional frequency stability, making it an ideal solution for modern, space-constrained electronic devices.

Key Features

  • Frequency Range: The DSC6083CI1A-010K000T offers a precise frequency of 10 kHz, suitable for various timing-critical applications.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, ensuring energy-efficient performance for battery-powered devices.
  • Stability: With excellent frequency stability, this oscillator maintains its performance over a wide range of environmental conditions, including temperature variations.
  • Form Factor: The device comes in a compact 4-SMD, no-lead package, which is ideal for applications where board space is at a premium.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of designs.

Applications

The DSC6083CI1A-010K000T is designed to meet the demands of modern electronics and is particularly well-suited for:

  • Portable and wearable devices, where power efficiency and small size are crucial.
  • Wireless communication systems that require consistent and precise timing.
  • Industrial and automotive electronics, where robustness and reliability are a must.
  • Consumer electronics, including smart home devices and multimedia systems.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6083CI1A-010K000T is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance longevity. With its robust construction and proven technology, this MEMS oscillator is an excellent choice for designers looking to enhance the performance and stability of their electronic systems.

Overall, the DSC6083CI1A-010K000T is a testament to Microchip Technology's expertise in providing advanced timing solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess