EN
  • EN
  • DE

DSC6083CE1A-014K000T

Part No DSC6083CE1A-014K000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR ULTRA LOW POWER / 14 kHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 14 kHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343413-DSC6083CE1A-014K000T
Ultra Librarian 3D Model Ultra Librarian DSC6083CE1A-014K000T CAD Model

Description

Microchip Technology's DSC6083CE1A-014K000T

The DSC6083CE1A-014K000T is a cutting-edge MEMS oscillator from the renowned manufacturer Microchip Technology. Designed with precision and reliability in mind, this component is a perfect fit for modern electronic applications that demand high performance and stability.

At the heart of the DSC6083CE1A-014K000T lies a MEMS structure that resonates to provide a stable frequency output. This device offers a frequency range of 14 kHz, which is ideal for applications requiring low-power consumption and compact size without compromising on accuracy. The oscillator operates at a supply voltage of 1.8V, making it compatible with a variety of low-voltage applications.

One of the key advantages of the DSC6083CE1A-014K000T is its robustness. The oscillator is less susceptible to mechanical stress and environmental factors such as shock and vibration, which makes it a reliable choice for use in harsh conditions. Its hermetically sealed packaging further ensures long-term stability and performance.

The DSC6083CE1A-014K000T comes in a compact 4-SMD, no lead package, allowing for easy integration into space-constrained designs. Its small footprint is particularly beneficial for portable and wearable technology, as well as for Internet of Things (IoT) devices where efficiency and size are critical.

With its low jitter and high frequency stability, the DSC6083CE1A-014K000T is also well-suited for applications in the telecommunications sector, including wireless communication systems and network infrastructure. Additionally, its fast start-up time enhances the performance of consumer electronics, such as smart home devices, where quick response times are essential.

For designers and engineers looking for a reliable and high-performance timing solution, the DSC6083CE1A-014K000T from Microchip Technology offers an excellent balance of size, power, and precision. Its robust design and versatility make it a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess