EN
  • EN
  • DE

DSC6051JI3B-050.0000

Part No DSC6051JI3B-050.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 50 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344430-DSC6051JI3B-050.0000
Ultra Librarian 3D Model Ultra Librarian DSC6051JI3B-050.0000 CAD Model

Description

Microchip Technology's DSC6051JI3B-050.0000 Low-Power Precision Oscillator

The DSC6051JI3B-050.0000 is a cutting-edge, low-power precision oscillator designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This high-performance device is part of Microchip's comprehensive portfolio of frequency control products and offers a stable and reliable clock source for a wide array of electronic applications.

With a fixed frequency of 50.0000 MHz, the DSC6051 series oscillator provides a precise timing solution that is critical for digital systems where timing accuracy is paramount. It is particularly suitable for battery-powered devices due to its low power consumption, making it an ideal choice for portable electronics, IoT devices, and wearable technology.

The DSC6051JI3B-050.0000 comes in a compact industry-standard 4-SMD, no lead package, which allows for easy integration into various circuit designs without requiring a significant amount of board space. The small footprint of the device is beneficial for designs where space is at a premium, such as in densely packed PCBs.

This oscillator operates over a wide temperature range, ensuring consistent performance even under varying environmental conditions. It is designed to be robust and reliable, with a built-in power-on reset function that ensures a stable startup every time. The device also features low jitter and high stability, which are crucial for maintaining signal integrity in high-speed communication systems and ensuring the accurate operation of microprocessors and other digital logic circuits.

Furthermore, the DSC6051JI3B-050.0000 is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic equipment. This commitment to environmental responsibility is in line with Microchip's dedication to producing sustainable products without compromising on quality or performance.

In summary, the DSC6051JI3B-050.0000 from Microchip Technology is a reliable and efficient solution for providing a stable clock source in a variety of electronic applications. Its low power consumption, compact size, and precision make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess