EN
  • EN
  • DE

DSC6023HE1A-002YT

Part No DSC6023HE1A-002YT
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC XO 2.0000MHZ CMOS SMD / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tape & Reel
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 54.68MHz, 54.685MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Package / Case 4-SMD, No Lead
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343365-DSC6023HE1A-002YT
Ultra Librarian 3D Model Ultra Librarian DSC6023HE1A-002YT CAD Model

Description

Microchip Technology DSC6023HE1A-002YT

The DSC6023HE1A-002YT is a cutting-edge, ultra-compact, low-power MEMS oscillator from Microchip Technology, designed to deliver exceptional timing accuracy and stability in a diverse array of electronic applications. This high-performance oscillator is an ideal solution for designers looking to enhance their systems with reliable clock generation while reducing board space and power consumption.

Key Features:

  • Frequency Range: This device offers a precise frequency output of 2 MHz, suitable for a wide range of applications that require a stable clock source.
  • Supply Voltage: Operating with a supply voltage of 1.8V, the DSC6023HE1A-002YT is engineered for energy-efficient operation, making it an excellent choice for battery-powered devices.
  • Size: The oscillator comes in a compact 2.5 x 2.0 mm package, which is particularly beneficial for space-constrained applications such as wearable technology, IoT devices, and portable electronics.
  • Temperature Stability: It boasts a temperature stability of ±25 ppm over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying environmental conditions.
  • Output Type: The device features a CMOS output, providing compatibility with a broad range of digital circuits.
  • Packaging: The DSC6023HE1A-002YT is offered in an industry-standard 4-SMD, no lead package, facilitating easy integration into existing designs.
  • RoHS Compliant: In adherence to environmental standards, this oscillator is RoHS compliant, minimizing the environmental impact and meeting regulatory requirements.

Applications:

The versatility of the DSC6023HE1A-002YT makes it an excellent choice for various applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Wearable Technology
  • Wireless Communications
  • Portable Medical Devices
  • Industrial Control Systems

In summary, the DSC6023HE1A-002YT from Microchip Technology is a highly reliable and efficient MEMS oscillator that offers designers the perfect blend of performance, size, and power consumption for their next-generation electronic projects.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Skyworks Solutions Inc.
DIFFERENTIAL/SINGLE-ENDED; ANY F / LVDS XO (Standard) Pin Configurable Oscillator 1.8V, 2.5V, 3.3V 8-SMD, No Lead
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Skyworks Solutions Inc.
XTAL OSC VCXO 2.5V 6SMD
Lowest to $21.7410

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess