EN
  • EN
  • DE

DSC6021MI2A-00A2

Part No DSC6021MI2A-00A2
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Bag
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 24MHz, 48MHz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height 0.035" (0.89mm)
Package / Case 4-VFLGA
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343272-DSC6021MI2A-00A2
Ultra Librarian 3D Model Ultra Librarian DSC6021MI2A-00A2 CAD Model

Description

Microchip Technology's DSC6021MI2A-00A2: A Compact and Efficient MEMS Oscillator

The DSC6021MI2A-00A2 is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This miniature, low-power oscillator is designed to meet the demanding requirements of modern electronic devices, offering a perfect blend of performance, reliability, and energy efficiency.

Key Features

  • Frequency Range: The DSC6021 series operates at a frequency of 2.048 MHz, providing a stable timing solution for a wide range of applications.
  • Supply Voltage: It supports a supply voltage range of 1.71V to 3.63V, making it versatile for various power environments and battery-operated devices.
  • Low Power Consumption: With an active mode current of 2.0 mA and a standby current of 4 µA, this oscillator is designed for power-sensitive applications.
  • Compact Footprint: Housed in a 4-SMD, no lead package, it has a tiny footprint of 2.5 mm x 2.0 mm, saving valuable board space in compact electronic designs.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance across a wide temperature range.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, facilitating easy integration into a variety of designs.

Applications

The DSC6021MI2A-00A2 is ideal for use in a multitude of applications where space and power are at a premium. It is particularly well-suited for:

  • Portable and wearable technology
  • Internet of Things (IoT) devices
  • Industrial automation and control systems
  • Consumer electronics
  • Healthcare and medical devices

Advantages of MEMS Technology

MEMS oscillators like the DSC6021MI2A-00A2 offer several advantages over traditional quartz crystal oscillators. They are more resistant to shock and vibration, provide better reliability and longevity, and enable smaller device form factors. Additionally, MEMS oscillators have shorter lead times and are more environmentally friendly due to their RoHS compliance.

With its robust feature set and adherence to Microchip's stringent quality standards, the DSC6021MI2A-00A2 oscillator is an excellent choice for designers looking to optimize their products for performance and efficiency.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
OSCILLATOR VCSO CONFIGURABLE
Lowest to $43.6254
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
MG7050HAN 100.000000M-2ACJAA0: M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
BLANK SMD XTL OSC PW MACH
Need more? Email Us
Seiko Epson Corporation
SG-8503CA 100.0M 125.0M-APRLZB:
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess