EN
  • EN
  • DE

DSC557-0344FE1

Part No DSC557-0344FE1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL SMD  /  PCI Express (PCIe) Clock Generator IC 100MHz 1 Output 14-QFN (2.5x3.2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series DSC557-03
Package Tube
PLL Yes
Main Purpose PCI Express (PCIe)
Output HCSL
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -20°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-VFQFN Exposed Pad
Supplier Device Package 14-QFN (2.5x3.2)
Base Product Number DSC557
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 110
Win Source Part Number 1011428-DSC557-0344FE1
Ultra Librarian 3D Model Ultra Librarian DSC557-0344FE1 CAD Model

Description

The DSC557-0344FE1 is a high-performance, versatile clock generator from Microchip Technology, designed to meet the stringent requirements of modern digital systems. This device is an integral component in applications ranging from high-speed data communication to precise timing solutions in embedded systems.

Key Features

  • Frequency Range: The DSC557-0344FE1 offers a broad frequency range, making it suitable for a variety of applications that require different clock speeds.
  • Low Jitter: With its low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for high-speed data transfers and reliable operation of digital circuits.
  • Programmability: Users can program the output frequency, allowing for customization and flexibility in design. This feature ensures compatibility with specific system requirements and can reduce the need for multiple clock components.
  • Supply Voltage: It operates at a standard supply voltage, making it easy to integrate into existing power systems without the need for additional voltage regulation.
  • Temperature Range: The DSC557-0344FE1 is designed to perform reliably across a wide temperature range, ensuring stability and performance in varying environmental conditions.
  • Package: It comes in a compact, surface-mount package that is suitable for space-constrained applications while providing robustness and ease of integration into PCB designs.

Applications

The versatile nature of the DSC557-0344FE1 clock generator makes it an ideal choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and modems
  • Data center servers and storage systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Consumer electronics

Conclusion

The Microchip Technology DSC557-0344FE1 is a testament to the company's commitment to providing high-quality, reliable clock generation solutions. Its programmability, low jitter, and wide temperature range make it a versatile choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess