EN
  • EN
  • DE

DSC1253BL2-148M3500T

Part No DSC1253BL2-148M3500T
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS LVDS SMD / 148.35 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC12X3
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 148.35 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 32mA (Typ)
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 23mA (Typ)
Base Product Number DSC1253
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344395-DSC1253BL2-148M3500T
Ultra Librarian 3D Model Ultra Librarian DSC1253BL2-148M3500T CAD Model

Description

Product Overview: DSC1253BL2-148M3500T

The DSC1253BL2-148M3500T is a high-performance, precision silicon MEMS oscillator from Microchip Technology, designed to meet the stringent demands of modern electronic systems. This device offers a compact, reliable, and energy-efficient timing solution that is ideal for a wide range of applications, including telecommunications, networking, data centers, and industrial automation.

Key Features

  • Frequency Range: The DSC1253 series boasts a frequency range of 148.3500 MHz, providing the accuracy and stability required for high-speed data transfer and synchronization tasks.
  • Supply Voltage: Operating at a supply voltage (Vdd) of 3.3V, this oscillator maintains low power consumption while delivering consistent performance.
  • Output Type: The device offers a differential LVPECL (Low Voltage Positive Emitter-Coupled Logic) output, ensuring fast signal transitions and reduced noise, which is crucial for high-speed digital circuits.
  • Stability: With excellent frequency stability, the DSC1253BL2-148M3500T provides a reliable clock source that minimizes timing errors in critical applications.
  • Package: It is available in a compact 6-SMD, no lead package, making it suitable for space-constrained applications while also simplifying the PCB design process.
  • Temperature Range: The device is designed to operate over an industrial temperature range, ensuring consistent performance even in harsh environmental conditions.

Applications

The DSC1253BL2-148M3500T is versatile and can be used in various applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure including base stations and network timing
  • Data centers requiring precise timing for data processing and management
  • Industrial control systems where timing accuracy is critical for process control
  • Consumer electronics where compact size and power efficiency are valued

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The DSC1253BL2-148M3500T is manufactured with the highest standards, ensuring that it meets the rigorous requirements of today's electronic devices. With its excellent performance characteristics, this oscillator is a solid choice for designers looking to enhance their system's timing integrity.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC OCXO 20.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 125.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess