EN
  • EN
  • DE

DSC1123AL1-150.0000

Part No DSC1123AL1-150.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS 150.0000MHZ LVDS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type MEMS (Silicon)
Frequency 150MHz
Purpose Enable/Disable
Output LVDS
Supply Voltage - Operating 2.25 V to 3.6 V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C to 105°C
Current - Supply (Max) 32mA
Mounting SMD (SMT)
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Win Source Part Number 106593-DSC1123AL1-150.0000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSC1123AL1-150.0000 CAD Model

Description

Product Overview

The DSC1123AL1-150.0000 is a high-performance, precision MEMS oscillator from Microchip Technology, designed to deliver exceptional stability and reliability for a wide range of electronic applications. This cutting-edge component is a superb choice for engineers seeking a timing solution that combines the benefits of low power consumption with the high accuracy and robustness required in today's sophisticated electronic devices.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 150.0000 MHz, providing a stable and precise clock signal that is essential for maintaining synchronization in digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 2.5V to 3.3V, making it versatile for use in various applications without the need for additional power regulation components.
  • Output Type: The DSC1123AL1-150.0000 features a low-voltage differential signaling (LVDS) output, which offers reduced noise and improved signal integrity over long distances compared to single-ended signal types.
  • Package: Encased in a compact 6-SMD (No Lead) package, it occupies minimal board space, which is crucial for space-constrained designs such as portable electronics.
  • Temperature Stability: The device is engineered to maintain a stable frequency over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • RoHS Compliant: As with many Microchip products, this oscillator is RoHS compliant, adhering to environmental standards and regulations.

Applications

The DSC1123AL1-150.0000 is ideal for a variety of applications, including but not limited to:

  • High-speed digital signal processing (DSP)
  • Networking equipment such as routers, switches, and base stations
  • Data storage and servers
  • Test and measurement equipment
  • High-performance computing and gaming

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the DSC1123AL1-150.0000 can be assured of comprehensive technical support and the assurance that comes with selecting a product from a leading semiconductor manufacturer. With its advanced features and robust design, this MEMS oscillator is set to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess