EN
  • EN
  • DE

DSA6301JL3AB-054.0000VAO

Part No DSA6301JL3AB-054.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 3.2X2. / 54 MHz XO (Standard) LVCMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 54 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6301
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344882-DSA6301JL3AB-054.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6301JL3AB-054.0000VAO CAD Model

Description

Product Overview: DSA6301JL3AB-054.0000VAO

The DSA6301JL3AB-054.0000VAO is a high-precision, low-jitter oscillator from Microchip Technology, designed to meet the stringent requirements of modern electronic systems. This component is part of Microchip's extensive range of timing solutions that are known for their reliability, performance, and versatility.

Key Features

  • Frequency: The oscillator operates at a frequency of 54.0000 MHz, providing a stable clock reference for a variety of applications.
  • Package: It comes in a compact surface-mount package, allowing for easy integration into space-constrained designs.
  • Supply Voltage: The DSA6301JL3AB-054.0000VAO is designed to work with a supply voltage of 3.3V, making it compatible with many low-voltage systems.
  • Low Jitter: The oscillator boasts low phase jitter, which is crucial for applications that require high signal integrity, such as high-speed digital communications, networking, and data conversion.
  • Stability: Temperature-compensated crystal oscillator (TCXO) technology ensures excellent frequency stability over a wide temperature range, making it suitable for demanding environments.

Applications

The DSA6301JL3AB-054.0000VAO is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • High-speed data transmission systems
  • Wireless communication systems
  • Industrial and IoT devices requiring precise timing

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA6301JL3AB-054.0000VAO is no exception. It is manufactured to meet high-quality standards, ensuring dependable performance for critical system functions. Customers can trust Microchip's rigorous testing and validation processes, which result in reliable products suitable for both commercial and industrial applications.

With its combination of performance, stability, and compact form factor, the DSA6301JL3AB-054.0000VAO from Microchip Technology is an excellent choice for designers looking to optimize their systems' timing accuracy and signal integrity.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess