EN
  • EN
  • DE

DSA6301HL1AB-027.0000VAO

Part No DSA6301HL1AB-027.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 27 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA63XX
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 105°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSA6301
Standard Package 100
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344968-DSA6301HL1AB-027.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6301HL1AB-027.0000VAO CAD Model

Description

The DSA6301HL1AB-027.0000VAO is a state-of-the-art oscillator component designed and manufactured by Microchip Technology. Renowned for their precision and reliability, Microchip oscillators are widely used in a variety of electronic applications where stable and accurate timing signals are paramount.

Key Features

  • Frequency: The oscillator operates at a frequency of 27.0000 MHz, providing a precise clock signal for high-speed digital circuits.
  • Package: It comes in a robust and compact surface-mount package, making it suitable for space-constrained applications.
  • Stability: This model boasts excellent frequency stability, ensuring consistent performance over a range of environmental conditions.
  • Supply Voltage: It is designed to work with a supply voltage of 1.8V, which is ideal for low-power applications.
  • Output Type: The oscillator provides a CMOS-compatible output, allowing for easy integration with most microcontrollers and digital ICs.
  • Temperature Range: It operates within an industrial temperature range, making it suitable for use in harsh environments.

Applications

The DSA6301HL1AB-027.0000VAO is versatile and can be used in various applications, including:

  • Wireless communication systems
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Industrial and automotive systems
  • Medical devices requiring precise timing
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The DSA6301HL1AB-027.0000VAO oscillator is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. Customers can trust this product for their critical timing solutions.

Ordering Information

To order or inquire about the DSA6301HL1AB-027.0000VAO, interested parties can visit Microchip Technology's official website or contact authorized distributors. Microchip provides comprehensive support and documentation for their products, ensuring a seamless integration experience for engineers and designers.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess