EN
  • EN
  • DE

DSA612PA2A-01DMTVAO

Part No DSA612PA2A-01DMTVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 6VFLGA / Clock Generator IC 100MHz 1 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA612
Package Tape & Reel
Type Clock Generator
PLL Yes
Output LVCMOS
Number of Circuits 1
Frequency - Max 100MHz
Divider/Multiplier Yes/No
Voltage - Supply 1.71V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-VFLGA
Supplier Device Package 6-VFLGA (1.6x1.2)
Base Product Number DSA612
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1344936-DSA612PA2A-01DMTVAO
Ultra Librarian 3D Model Ultra Librarian DSA612PA2A-01DMTVAO CAD Model

Description

Microchip Technology's DSA612PA2A-01DMTVAO: A Robust Digital-to-Analog Converter

The DSA612PA2A-01DMTVAO is a state-of-the-art digital-to-analog converter (DAC) product from Microchip Technology, designed to deliver high-performance conversion from digital data streams to analog signals. This precision DAC component is an essential building block in a wide range of applications including industrial automation, telecommunication systems, and sophisticated consumer electronics.

At the heart of the DSA612PA2A-01DMTVAO is a cutting-edge architecture that ensures accurate and noise-free analog output. The device boasts a high resolution which allows for fine-grained conversion, catering to applications that require precise signal reproduction. This DAC is capable of operating over a wide temperature range, making it suitable for deployment in environments with challenging thermal conditions.

The DSA612PA2A-01DMTVAO integrates seamlessly into existing designs thanks to its compatibility with standard digital interfaces. Its compact form factor is designed to minimize the footprint on PCBs, providing a space-efficient solution without compromising on performance. Furthermore, the device features low power consumption, which is critical for battery-powered applications where energy efficiency is paramount.

Microchip Technology has equipped the DSA612PA2A-01DMTVAO with advanced features that enhance its flexibility and ease of use. These include programmable output ranges and an internal reference that simplifies the design process by reducing the need for external components. The product also comes with robust support in the form of comprehensive datasheets, application notes, and technical support, ensuring that engineers can leverage the full capabilities of the DAC in their designs.

For designers and engineers focused on creating products with high fidelity analog outputs, the DSA612PA2A-01DMTVAO from Microchip Technology represents a reliable and high-quality choice. Its blend of precision, integration, and support makes it an ideal selection for those who require the best in digital-to-analog conversion technology.

Key Features:

  • High-resolution digital-to-analog conversion
  • Wide operating temperature range
  • Standard digital interface compatibility
  • Compact form factor for space-saving designs
  • Low power consumption for energy-sensitive applications
  • Programmable output ranges with internal reference
  • Comprehensive technical support and documentation

You May Also Be Interested in

Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess