EN
  • EN
  • DE

DSA6101HA1B-018.3420TVAO

Part No DSA6101HA1B-018.3420TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 18.342 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Enable/Disable 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA61XX
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 18.342 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345122-DSA6101HA1B-018.3420TVAO
Ultra Librarian 3D Model Ultra Librarian DSA6101HA1B-018.3420TVAO CAD Model

Description

Microchip Technology's DSA6101HA1B-018.3420TVAO Product Overview

The DSA6101HA1B-018.3420TVAO is a cutting-edge semiconductor product from the renowned manufacturer, Microchip Technology. This component is specifically designed to cater to the demanding needs of modern electronic applications, providing a reliable and high-performance solution for designers and engineers.

Key Features

  • High Accuracy: The DSA6101HA1B-018.3420TVAO boasts precise operational parameters that ensure consistent performance, making it suitable for applications requiring stringent accuracy.
  • Robust Design: Microchip Technology is known for its durable and robust designs, and this product is no exception. It is built to withstand challenging conditions and provide a long operational lifespan.
  • Advanced Technology: Incorporating the latest technological advancements, this component offers superior functionality that aligns with the current and future needs of electronic systems.
  • Energy Efficiency: With the growing emphasis on power conservation, the DSA6101HA1B-018.3420TVAO is engineered to operate with minimal power consumption, contributing to energy-efficient designs.

Applications

The versatility of the DSA6101HA1B-018.3420TVAO makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • High-precision instrumentation
  • Complex computing systems
  • Communications infrastructure
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA6101HA1B-018.3420TVAO is subjected to rigorous testing and quality control procedures to ensure it meets these standards. Customers can trust this product to perform reliably in their critical applications.

Support and Resources

To assist customers in integrating the DSA6101HA1B-018.3420TVAO into their designs, Microchip Technology provides comprehensive technical support and documentation. This includes datasheets, application notes, and design guides that help streamline the development process and reduce time-to-market.

In summary, the DSA6101HA1B-018.3420TVAO from Microchip Technology is a highly reliable and efficient solution for a variety of electronic applications. Its combination of accuracy, durability, and energy efficiency makes it an excellent choice for designers looking to create advanced and dependable systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess