EN
  • EN
  • DE

DSA6011JA1B-050.0000VAO

Part No DSA6011JA1B-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-125C SMD / 50 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA60XX
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA (Typ)
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345073-DSA6011JA1B-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA6011JA1B-050.0000VAO CAD Model

Description

Product Overview

The DSA6011JA1B-050.0000VAO is a high-precision, low-jitter oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to meet the stringent requirements of advanced electronics, this oscillator is ideal for applications that require a stable and reliable clock source.

Key Features

  • Frequency: The oscillator operates at a frequency of 50.0000 MHz, providing a stable clock signal for high-speed digital systems.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, making it compatible with a wide range of modern digital circuits.
  • Output Type: The DSA6011JA1B-050.0000VAO features a CMOS output, ensuring compatibility with a variety of logic families and the ability to drive multiple loads.
  • Package: Housed in a compact, surface-mount package, this device is designed for easy integration into space-constrained applications.
  • Stability: The oscillator offers excellent frequency stability, making it suitable for applications where precision is crucial.
  • Low Jitter: The low phase jitter characteristic of this oscillator makes it an excellent choice for applications such as telecommunications, networking, and data communications where signal integrity is paramount.

Applications

The DSA6011JA1B-050.0000VAO is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed digital signal processing (DSP)
  • Networking equipment such as routers and switches
  • Telecommunication infrastructure
  • Server and storage platforms
  • Industrial control systems
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA6011JA1B-050.0000VAO is no exception. This oscillator is built to meet the high standards expected by industry professionals, ensuring stable performance over a wide range of environmental conditions.

Support and Resources

Microchip Technology provides comprehensive technical support and resources for the DSA6011JA1B-050.0000VAO. Designers can access datasheets, technical documentation, and application notes to facilitate the integration of this oscillator into their projects.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess