EN
  • EN
  • DE

DSA400-1111Q0161KI1TVAO

Part No DSA400-1111Q0161KI1TVAO
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20QFN / Clock Generator IC 170MHz 1 20-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series DSA400
Package Tape & Reel
Type Clock Generator
PLL Yes
Input Clock
Output LVCMOS
Number of Circuits 1
Frequency - Max 170MHz
Divider/Multiplier Yes/No
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (5x3.2)
Base Product Number DSA400
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1345017-DSA400-1111Q0161KI1TVAO
Ultra Librarian 3D Model Ultra Librarian DSA400-1111Q0161KI1TVAO CAD Model

Description

The DSA400-1111Q0161KI1TVAO is a state-of-the-art semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of modern electronic systems, offering reliability, efficiency, and precision in a compact form factor.

Key Features:

  • High Performance: The DSA400-1111Q0161KI1TVAO is engineered to deliver top-tier performance, making it suitable for high-speed and high-frequency applications.
  • Low Power Consumption: This device is optimized for low power usage, helping to reduce the overall energy consumption of the systems it is integrated into, which is crucial for battery-powered or energy-sensitive applications.
  • Durability: Built with robust materials and manufactured to Microchip's high standards, the DSA400-1111Q0161KI1TVAO is designed to withstand the rigors of operation in challenging environments.
  • Compact Size: The miniature footprint of this component allows for its integration into space-constrained applications, without compromising on power or functionality.
  • Integration: It offers seamless integration with other Microchip devices and development tools, ensuring a smooth design process and interoperability with a wide range of electronic components.

Applications:

The versatility of the DSA400-1111Q0161KI1TVAO makes it an ideal choice for a variety of applications, including:

  • Advanced communication systems
  • Industrial automation and control
  • Automotive electronics
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Support:

Microchip Technology is renowned for its commitment to quality and customer satisfaction. The DSA400-1111Q0161KI1TVAO is backed by Microchip's comprehensive technical support and customer service, ensuring that clients have access to the resources they need to successfully integrate this component into their products.

Whether you are developing cutting-edge technology or upgrading existing systems, the DSA400-1111Q0161KI1TVAO from Microchip Technology is a reliable and efficient choice that can help to elevate your electronic designs to the next level.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess