EN
  • EN
  • DE

DSA1124CI1-027.0000TVAO

Part No DSA1124CI1-027.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-85C SMD / 27 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1124
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 27 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345153-DSA1124CI1-027.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1124CI1-027.0000TVAO CAD Model

Description

Microchip Technology's DSA1124CI1-027.0000TVAO Product Overview

The DSA1124CI1-027.0000TVAO is a cutting-edge integrated circuit (IC) product from Microchip Technology, a renowned leader in the field of smart, connected, and secure embedded control solutions. This particular product is designed for high-performance applications requiring precise timing solutions and is part of Microchip's extensive range of timing system products.

Key Features

  • Precision Timing: The device offers a highly stable and accurate timing solution, which is essential for applications where timing is critical.
  • Low Jitter: With its low jitter performance, the DSA1124CI1-027.0000TVAO ensures reliable operation in systems where signal integrity is paramount.
  • Frequency Range: The device operates at a frequency of 27.0000 MHz, providing a standard clock frequency for a variety of digital applications.
  • Temperature Stability: The IC maintains its performance across a wide temperature range, making it suitable for use in environments with varying thermal conditions.
  • Package: It comes in a compact and robust package that is designed to meet the space constraints of modern electronic systems while providing reliable connectivity.
  • Applications: Ideal for use in telecommunications, networking, data centers, and industrial systems where consistent and reliable timing is necessary.

Product Specifications

Parameter Value
Manufacturer Microchip Technology
Part Number DSA1124CI1-027.0000TVAO
Frequency 27.0000 MHz
Supply Voltage Typically 3.3V
Operating Temperature Specified range

The DSA1124CI1-027.0000TVAO from Microchip Technology is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Designed for precision and durability, this product is an excellent choice for designers and engineers looking to enhance the performance of their systems with a trusted timing solution.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess