EN
  • EN
  • DE

DSA1105DA1-022.5792VAO

Part No DSA1105DA1-022.5792VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO -40C-125C / 22.5792 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1105
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 22.5792 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1105
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344976-DSA1105DA1-022.5792VAO
Ultra Librarian 3D Model Ultra Librarian DSA1105DA1-022.5792VAO CAD Model

Description

The DSA1105DA1-022.5792VAO is a state-of-the-art frequency control product from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision device is designed to meet the rigorous demands of modern electronic systems, providing a stable and reliable clock signal essential for digital circuitry.

Key Features

  • Frequency: The product boasts a precise frequency of 22.5792 MHz, which is crucial for applications requiring synchronized clock signals.
  • Package: It comes in a compact and robust package, ensuring it can be easily integrated into a wide range of electronic systems without compromising on space or performance.
  • Stability: With excellent frequency stability, the DSA1105DA1-022.5792VAO ensures consistent performance even under varying environmental conditions.
  • Low Jitter: The device exhibits low phase jitter, which is vital for high-speed digital communication systems, reducing signal distortion and improving data integrity.
  • Supply Voltage: It operates on a standard supply voltage, making it compatible with common industry power supplies and simplifying system design.
  • Temperature Range: The product is designed to operate over a broad temperature range, ensuring reliability in diverse operating environments.

Applications

The DSA1105DA1-022.5792VAO is ideal for use in a variety of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Server and storage platforms
  • Industrial systems

Quality and Support

Microchip Technology is committed to delivering high-quality products. The DSA1105DA1-022.5792VAO is backed by Microchip's rigorous testing and validation processes. Customers also benefit from Microchip's excellent technical support and service, ensuring smooth integration and maintenance throughout the product's lifecycle.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess