EN
  • EN
  • DE

DSA1101DL2-026.0000TVAO

Part No DSA1101DL2-026.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOW JITTER -40C-10 / 26 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 26 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344597-DSA1101DL2-026.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101DL2-026.0000TVAO CAD Model

Description

Product Overview

Introducing the DSA1101DL2-026.0000TVAO, a cutting-edge timing solution from Microchip Technology, designed to meet the rigorous demands of modern electronics. This precision device is part of Microchip's comprehensive portfolio of timing components that are renowned for their reliability and performance.

Key Features

  • High Stability: The DSA1101DL2-026.0000TVAO boasts exceptional frequency stability, making it ideal for applications where precision is paramount.
  • Low Power Consumption: Engineered for efficiency, this product is perfect for power-sensitive designs, ensuring minimal impact on the overall power budget of the system.
  • Compact Footprint: With its small form factor, this device is a perfect fit for space-constrained applications, providing high-performance timing solutions without the bulk.
  • Robust Temperature Performance: Capable of operating across a broad temperature range, the DSA1101DL2-026.0000TVAO ensures consistent performance even in extreme conditions.

Applications

The versatility of the DSA1101DL2-026.0000TVAO allows it to be used across a wide array of applications. It is particularly well-suited for:

  • Telecommunications systems
  • Enterprise networking equipment
  • Industrial automation
  • High-performance computing
  • Internet of Things (IoT) devices

Technical Specifications

The DSA1101DL2-026.0000TVAO offers the following technical specifications:

  • Frequency: 26.0000 MHz
  • Package / Case: 6-SMD, No Lead
  • Supply Voltage: 2.5V to 3.3V
  • Output Type: LVCMOS
  • Operating Temperature: -40°C to +85°C

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSA1101DL2-026.0000TVAO is no exception, undergoing rigorous testing to ensure it meets the highest levels of performance and longevity. Customers can trust this product to provide stable and reliable operation throughout its lifecycle.

For engineers and designers looking for a dependable timing solution, the DSA1101DL2-026.0000TVAO from Microchip Technology stands out as a superior choice that combines performance, efficiency, and compactness in one package.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess