EN
  • EN
  • DE

DSA1101CL3-033.3300TVAO

Part No DSA1101CL3-033.3300TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LOWPWR -40C-105C / 33.33 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1101
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 33.33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 2.25V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 35mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 95µA
Base Product Number DSA1101
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344954-DSA1101CL3-033.3300TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1101CL3-033.3300TVAO CAD Model

Description

Product Overview: Microchip Technology's DSA1101CL3-033.3300TVAO

The DSA1101CL3-033.3300TVAO is a cutting-edge electronic component manufactured by Microchip Technology, a leader in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a wide range of applications.

Key Features:

  • Precision Timing: The device is a highly stable frequency source, providing a precise 33.3300 MHz clock signal that is essential for timing-sensitive applications.
  • Compact Surface-Mount Package: It comes in a compact, surface-mount package, which allows for easy integration into space-constrained designs.
  • Low Power Consumption: Designed with power efficiency in mind, the DSA1101CL3-033.3300TVAO is suitable for battery-operated devices or energy-saving applications.
  • High Reliability: Microchip Technology's commitment to quality ensures that this product offers high reliability, making it suitable for industrial, automotive, and other harsh-environment applications.
  • Temperature Compensated: The device is temperature compensated, ensuring stable performance over a wide temperature range.

Applications:

The DSA1101CL3-033.3300TVAO is versatile and can be used in various applications, including but not limited to:

  • Telecommunication systems
  • Embedded systems
  • Consumer electronics
  • Industrial control units
  • Automotive electronics
  • Internet of Things (IoT) devices

Technical Specifications:

  • Manufacturer: Microchip Technology
  • Part Number: DSA1101CL3-033.3300TVAO
  • Frequency: 33.3300 MHz
  • Package: Surface-mount
  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet

For detailed technical specifications, potential buyers are encouraged to refer to the official datasheet provided by Microchip Technology. This will ensure that the DSA1101CL3-033.3300TVAO meets the exact requirements of their application.

Ordering Information:

When ordering the DSA1101CL3-033.3300TVAO, it is important to use the full product name and part number to avoid any confusion. For bulk orders, custom configurations, or additional support, customers should contact Microchip Technology directly or an authorized distributor.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess