EN
  • EN
  • DE

DSA1003DI1-050.0000VAO

Part No DSA1003DI1-050.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 50PPM / 50 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1003
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 50 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1003
Standard Package 140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344761-DSA1003DI1-050.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1003DI1-050.0000VAO CAD Model

Description

Product Overview: DSA1003DI1-050.0000VAO

The DSA1003DI1-050.0000VAO is a state-of-the-art MEMS Oscillator from Microchip Technology, designed to provide a high-stability timing solution for a wide range of electronic applications. This precision device offers a frequency of 50.0000 MHz, ensuring accurate clock timing for critical digital systems.

Key Features

  • Frequency: The device boasts a stable frequency output of 50.0000 MHz, which is ideal for high-performance computing and networking applications.
  • Supply Voltage: It operates at a supply voltage of 1.8V, which is conducive to low-power applications and helps in reducing the overall power consumption of the system it is integrated into.
  • Stability: The oscillator is designed for high stability, which is crucial for maintaining the integrity of digital signals and ensuring reliable operation over time and varying conditions.
  • Package: Housed in a compact and robust package, the DSA1003DI1-050.0000VAO is designed for easy integration into a variety of electronic assemblies without taking up excessive space.
  • Output Type: It provides a Differential output, which is less susceptible to noise and can support longer transmission distances with better signal integrity.

Applications

The versatility of the DSA1003DI1-050.0000VAO makes it suitable for a broad spectrum of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards.
  • High-performance computing systems requiring precise timing for data processing.
  • Telecommunications infrastructure, including base stations and communication satellites.
  • Industrial systems that demand reliable and stable clock sources for process control.
  • Consumer electronics where compact size and energy efficiency are valued.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the DSA1003DI1-050.0000VAO is no exception. The device is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding conditions.

With its combination of precision, stability, and low power consumption, the DSA1003DI1-050.0000VAO from Microchip Technology is an excellent choice for designers and engineers looking for a high-quality timing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess