EN
  • EN
  • DE

DSA1003CL3-133.3330TVAO

Part No DSA1003CL3-133.3330TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 133.333 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1003
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 133.333 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 16.6mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345128-DSA1003CL3-133.3330TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1003CL3-133.3330TVAO CAD Model

Description

Product Overview: DSA1003CL3-133.3330TVAO

The DSA1003CL3-133.3330TVAO is a precision integrated circuit from Microchip Technology, designed to meet the demanding requirements of high-performance electronic systems. This product is a testament to Microchip's commitment to providing advanced technology solutions that cater to the evolving needs of the electronics industry.

Key Features

  • High Frequency: The device operates at a frequency of 133.3330 MHz, making it suitable for applications requiring high-speed signal processing.
  • Stability: It offers excellent stability, ensuring reliable performance over a range of environmental conditions.
  • Low Jitter: This component is designed to produce a low-jitter output, which is critical for maintaining signal integrity in digital communication systems.
  • Temperature Range: The DSA1003CL3-133.3330TVAO is designed to operate effectively over a wide temperature range, making it versatile for use in various operating environments.
  • Packaging: The product is available in a compact and robust package, ensuring ease of integration into a wide array of electronic assemblies.

Applications

The versatility of the DSA1003CL3-133.3330TVAO makes it suitable for a broad spectrum of applications, including but not limited to:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment
  • Signal processing
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its stringent quality control measures and the DSA1003CL3-133.3330TVAO is no exception. Each unit is meticulously tested to ensure it meets Microchip's high standards for performance and reliability, providing customers with confidence in their investment.

Support and Resources

Customers can access a wealth of resources including datasheets, technical documentation, application notes, and design support through the Microchip Technology website. Additionally, Microchip's customer support team is available to assist with any product-related inquiries or technical challenges.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess