EN
  • EN
  • DE

DSA1001DL3-024.0000VAO

Part No DSA1001DL3-024.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 24 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344789-DSA1001DL3-024.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-024.0000VAO CAD Model

Description

Product Overview: DSA1001DL3-024.0000VAO

The DSA1001DL3-024.0000VAO is a high-performance, precision oscillator from Microchip Technology, designed to meet the demanding requirements of modern electronic systems. This oscillator is part of Microchip's extensive range of timing solutions that are known for their reliability and accuracy.

Key Features

  • Frequency: The device offers a stable frequency output of 24.0000 MHz, which is ideal for applications requiring precise clock signals.
  • Supply Voltage: Operating at a supply voltage of 3.3V, the DSA1001DL3-024.0000VAO ensures low power consumption while maintaining high performance.
  • Stability: It features excellent frequency stability, making it suitable for use in environments that experience temperature variations.
  • Package: The oscillator is housed in a compact and robust package, ensuring its durability and ease of integration into a wide range of products.
  • Output Type: It provides a CMOS/TTL compatible output, allowing for seamless interfacing with most logic families.

Applications

The versatility of the DSA1001DL3-024.0000VAO makes it an ideal choice for a myriad of applications, including but not limited to:

  • Telecommunications systems
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSA1001DL3-024.0000VAO is no exception. This product is built to the highest standards, ensuring that it performs reliably over its intended lifespan, even under challenging conditions.

Support and Availability

Microchip Technology offers comprehensive technical support for the DSA1001DL3-024.0000VAO, ensuring that designers can integrate this oscillator into their projects with confidence. The product is available through Microchip's global distribution network, making it easily accessible for both small-scale projects and large-volume production.

In summary, the DSA1001DL3-024.0000VAO from Microchip Technology stands out as a superior oscillator solution, offering precision, stability, and reliability for a wide range of electronic applications.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess