EN
  • EN
  • DE

DSA1001DL3-016.0000TVAO

Part No DSA1001DL3-016.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 16 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 16 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344552-DSA1001DL3-016.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-016.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-016.0000TVAO

Introducing the DSA1001DL3-016.0000TVAO, a state-of-the-art semiconductor device from Microchip Technology, renowned for their precision-engineered electronic components. This product is designed to cater to the needs of advanced electronic systems, offering reliability and performance that Microchip's customers have come to expect.

Key Features

  • Manufacturer: Microchip Technology
  • Product Category: Semiconductors and Electronic Components
  • RoHS: Compliant with the Restriction of Hazardous Substances, ensuring environmental safety and sustainability.
  • Mounting Style: SMD/SMT - Suitable for surface-mounted technology applications, providing ease of assembly and space-saving advantages.
  • Package / Case: The DSA1001DL3-016.0000TVAO comes in a robust package that ensures protection and longevity of the component.
  • Frequency: 16.0000 MHz - Ideal for applications requiring a precise clock frequency.
  • Tolerance: Maintains a high level of accuracy in frequency, ensuring the reliability of time-sensitive signals.
  • Supply Voltage: Operates at a standard voltage, compatible with common electronic systems and power supplies.
  • Operating Temperature Range: Designed to perform reliably over a wide range of temperatures, making it suitable for various operating environments.

Applications

The DSA1001DL3-016.0000TVAO is versatile and can be utilized in a multitude of applications. It is particularly suited for:

  • Telecommunication systems
  • Embedded systems
  • High-precision timing devices
  • Consumer electronics
  • Industrial controls

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The DSA1001DL3-016.0000TVAO is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the demanding requirements of modern electronic devices.

Environmental Commitment

Adhering to RoHS directives, the DSA1001DL3-016.0000TVAO reflects Microchip Technology's dedication to environmental responsibility. By reducing the presence of hazardous substances in their products, they are helping to create a safer and more sustainable industry.

For detailed specifications, technical datasheets, and further information about how this product can be integrated into your next project, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess