EN
  • EN
  • DE

DSA1001DL3-004.0000TVAO

Part No DSA1001DL3-004.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 4 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 4 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344675-DSA1001DL3-004.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-004.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-004.0000TVAO

The DSA1001DL3-004.0000TVAO is a high-performance, precision integrated circuit brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics, ensuring reliability and efficiency across various platforms.

Key Features

  • Accuracy: The DSA1001DL3-004.0000TVAO is built for precision, offering stable performance and consistent output, making it an ideal choice for applications that demand high accuracy.
  • Temperature Range: With an operating temperature range that suits most industrial applications, this product can withstand harsh environments and maintain its functionality.
  • Robust Design: Microchip Technology's commitment to durability is evident in this product's robust design, which can endure the rigors of everyday use in challenging conditions.
  • Customization: The DSA1001DL3-004.0000TVAO can be customized to meet specific application requirements, providing a versatile solution for a variety of use cases.
  • Longevity: This product is designed with longevity in mind, ensuring a long operational life and reducing the need for frequent replacements or maintenance.

Applications

The versatility of the DSA1001DL3-004.0000TVAO makes it suitable for a multitude of applications, including:

  • Automotive systems that require reliable and consistent performance under varying conditions.
  • Industrial machinery where precision and durability are paramount.
  • Consumer electronics that benefit from the integration of smart and secure technologies.
  • Communication devices where signal integrity is crucial.

Technical Specifications

Microchip Technology ensures that the DSA1001DL3-004.0000TVAO meets the highest standards of quality. Detailed technical specifications are available in the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, package details, and more.

About Microchip Technology

Microchip Technology is a global leader known for its microcontroller, mixed-signal, analog, and Flash-IP solutions. Their products are synonymous with innovation and reliability, providing low-risk product development, lower total system cost, and faster time to market for thousands of diverse customer applications worldwide.

For more information on the DSA1001DL3-004.0000TVAO or to view the full datasheet, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess