EN
  • EN
  • DE

DSA1001DI2-012.2880TVAO

Part No DSA1001DI2-012.2880TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC AUTO LP -40C-85C 25PPM / 12.288 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 12.288 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344744-DSA1001DI2-012.2880TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI2-012.2880TVAO CAD Model

Description

The DSA1001DI2-012.2880TVAO is a state-of-the-art precision oscillator module from Microchip Technology, designed to deliver high-performance frequency control in a wide range of electronic applications. This compact and reliable component is an excellent choice for engineers looking to achieve stable and accurate timing solutions in their designs.

Key Features

  • Frequency Stability: The oscillator provides a stable frequency output of 12.2880 MHz, which is crucial for applications requiring precise timing such as telecommunications, networking, and digital signal processing.
  • Low Jitter: With its low phase jitter performance, the DSA1001DI2-012.2880TVAO ensures minimal signal distortion, providing a clean and stable clock signal for sensitive electronic systems.
  • Temperature Range: The device operates efficiently over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Voltage Controlled Oscillator (VCO): The inclusion of a VCO allows for fine-tuning of the output frequency, which is essential for applications that demand frequency modulation or adjustment.
  • Industry Standard Packaging: Housed in a robust and industry-standard package, this oscillator is designed for easy integration into a wide variety of circuit boards and electronic assemblies.

Applications

The DSA1001DI2-012.2880TVAO is versatile and can be used in multiple applications across various industries. It is particularly well-suited for:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Audio and video broadcasting equipment
  • Test and measurement systems
  • Industrial control processes

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSA1001DI2-012.2880TVAO is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and longevity in the field. With this product, designers and engineers can expect a dependable solution that will enhance the overall efficiency of their electronic systems.

You May Also Be Interested in

Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess