EN
  • EN
  • DE

DSA1001DI1-033.0000VAO

Part No DSA1001DI1-033.0000VAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS -40C-85C, 50PPM, 2.5X2. / 33 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 33 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344913-DSA1001DI1-033.0000VAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DI1-033.0000VAO CAD Model

Description

The DSA1001DI1-033.0000VAO is a state-of-the-art frequency control component manufactured by Microchip Technology, a leader in the semiconductor industry. This precision device is specifically designed to meet the rigorous demands of advanced electronic applications, offering high stability and performance for a wide range of products.

Key Features

  • Type: MEMS Oscillator
  • Package / Case: 4-SMD, No Lead
  • Frequency: 33.0000 MHz
  • Frequency Stability: ±25ppm
  • Supply Voltage: 1.8V
  • Output Type: LVCMOS
  • Operating Temperature: -40°C to +85°C
  • Dimensions: 2.5 mm x 2.0 mm

Performance and Quality

The DSA1001DI1-033.0000VAO utilizes Microchip's cutting-edge MEMS technology to provide a reliable and precise frequency source. The device boasts a tight frequency stability of ±25ppm, ensuring consistent performance even under varying environmental conditions. With an operating temperature range of -40°C to +85°C, it is well-suited for industrial and commercial applications that may experience extreme temperature variations.

Applications

The versatility of the DSA1001DI1-033.0000VAO makes it an ideal choice for a multitude of applications. It is commonly used in communication systems, IoT devices, consumer electronics, and industrial automation. Its compact form factor and low power consumption also make it suitable for battery-powered and portable devices, where space and energy efficiency are critical.

Why Choose Microchip Technology?

Microchip Technology is renowned for its commitment to quality and innovation. Products like the DSA1001DI1-033.0000VAO reflect the company's dedication to providing components that lead the industry in performance, reliability, and value. With a global support network and a comprehensive portfolio of products, Microchip Technology is a trusted partner for engineers and designers across various sectors.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess