EN
  • EN
  • DE

CF745

Part No CF745
Manufacturer Microchip Technology
Catalog END - OF - LIFE
Description EPROM/ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1161357-CF745
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CF745 CAD Model

Description

The Product CF745 by Microchip Technology is a cutting-edge microcontroller that integrates advanced features for a wide range of embedded applications. This compact and highly efficient device is designed to meet the rigorous demands of modern electronics, offering both versatility and reliability for designers and engineers.

Key Features

  • High-Performance RISC CPU: The CF745 features a Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing, making it suitable for high-speed applications that require quick data manipulation and real-time responses.
  • Memory: Equipped with a generous amount of flash memory, the CF745 allows for ample program storage. Its EEPROM and SRAM provide additional flexibility for data storage and dynamic memory allocation, ensuring smooth operation for complex tasks.
  • Power Efficiency: Designed with power-saving capabilities, the CF745 is ideal for battery-operated or power-sensitive devices. Its low power consumption extends battery life and reduces energy costs, while still maintaining robust performance.
  • Peripherals: The microcontroller comes with a range of built-in peripherals, including timers, serial communication modules, and analog-to-digital converters (ADCs). These integrated features allow for a reduction in external component count, saving space and cost on the circuit board.
  • Programmability: The CF745 is easily programmable with Microchip's development tools, which offer a user-friendly interface and comprehensive support. This ensures a seamless development process from prototyping to final product deployment.
  • Robust Security: Security features are embedded within the CF745 to protect against unauthorized access and ensure the integrity of the device's operation. This is crucial for applications where data security and system reliability are paramount.

Applications

The versatility of the CF745 makes it suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Home automation
  • Internet of Things (IoT) devices
  • Consumer electronics

In conclusion, Microchip Technology's Product CF745 is a sophisticated and resourceful microcontroller that provides a perfect blend of performance, efficiency, and security, making it an excellent choice for your next embedded design project.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess