EN
  • EN
  • DE

AX1000-1FG484M

Part No AX1000-1FG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 317 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 317 165888 484-BGA
Manufacturer Microchip Technology
Series Axcelerator
Package Tray
Number of I/O 317
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name AX1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912305-AX1000-1FG484M
Ultra Librarian 3D Model Ultra Librarian AX1000-1FG484M CAD Model

Description

The AX1000-1FG484M is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency, processing capabilities, and peripheral integration.

Key Features:

  • Advanced Architecture: At the heart of the AX1000-1FG484M lies a sophisticated core architecture that facilitates rapid data processing and efficient operation, ensuring your applications run smoothly and reliably.
  • High-Speed Connectivity: With integrated support for high-speed communication protocols, this MCU allows for seamless data transfer and connectivity, making it an ideal choice for applications requiring robust networking capabilities.
  • Ample Memory: Equipped with generous onboard memory, the AX1000-1FG484M provides ample space for program storage and data handling, thus enhancing the overall system performance and flexibility.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power usage, extending the battery life of portable devices and reducing the environmental impact of your electronic solutions.
  • Rich Peripherals: A wide array of built-in peripherals offers developers the versatility to implement various functionalities without the need for additional components, simplifying design and reducing time to market.
  • Robust Security: Security is a top priority for Microchip Technology, and the AX1000-1FG484M includes advanced security features to protect your applications from threats and ensure data integrity.

Applications:

The AX1000-1FG484M is a versatile MCU that can be employed in a multitude of applications, including but not limited to industrial automation, consumer electronics, automotive systems, and IoT devices. Its robust design and comprehensive feature set make it an excellent choice for any project requiring a reliable and high-performing microcontroller.

Whether you're developing a complex industrial control system or a simple household gadget, the AX1000-1FG484M from Microchip Technology provides the performance, efficiency, and security you need to deliver a superior product.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess