EN
  • EN
  • DE

AVR64DD32-I/PT

Part No AVR64DD32-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203629-AVR64DD32-I/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR® DD
Package Tray
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian AVR64DD32-I/PT CAD Model

Description

Microchip Technology's AVR64DD32-I/PT Microcontroller

The AVR64DD32-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance for a wide array of applications. With its advanced features and robust architecture, this MCU is an ideal choice for engineers and developers looking to create sophisticated systems in the fields of industrial control, consumer electronics, automotive systems, and Internet of Things (IoT) devices.

Key Features:

  • Core: At the heart of the AVR64DD32-I/PT lies a high-performance AVR® core running at up to 24 MHz. This core is renowned for its efficiency and the MCU's ability to execute powerful instructions in a single clock cycle.
  • Memory: The device is equipped with 64KB of in-system self-programmable flash memory, 4KB of SRAM, and 512 bytes of EEPROM, ensuring ample space for complex programs and data storage.
  • Advanced Peripherals: A rich set of peripherals complements the MCU's core, including a 12-bit differential ADC, a 10-bit DAC, multiple SPI/I2C/USART interfaces, and programmable timers. These peripherals support a wide range of functionalities and expand the MCU's application scope.
  • Power Efficiency: The AVR64DD32-I/PT is designed with power-saving techniques such as Power-down mode and Idle mode, which significantly reduce power consumption during operation.
  • Packages: This microcontroller is available in a 48-pin TQFP package, providing a compact footprint while still offering sufficient I/O pins for complex tasks.
  • Operating Conditions: It operates within a voltage range of 1.8V to 5.5V and a temperature range of -40°C to 85°C, ensuring reliable performance in diverse environments.
  • Development Support: Microchip Technology provides extensive support for development, including software libraries, development boards, and a comprehensive integrated development environment (IDE).

The AVR64DD32-I/PT microcontroller is a testament to Microchip Technology's commitment to delivering high-quality, versatile, and easy-to-use components that empower designers to bring their innovative ideas to life. Whether it's for professional applications or educational purposes, this MCU stands out as a top choice for a broad spectrum of projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4404 $51.2484
50+ $2.0024 $100.1200
78+ $1.9398 $151.3044
107+ $1.8772 $200.8604
138+ $1.8147 $250.4286
185+ $1.6269 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess