Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D3
Package Tray
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage - Operating 1.6V ~ 3.6V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATXMEGA384
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATXMEGA384D3AU
Standard Package 90
Win Source Part Number 1047045-ATXMEGA384D3-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA384D3-AU CAD Model

Description

Microchip Technology ATXMEGA384D3-AU Overview

The ATXMEGA384D3-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed to execute powerful instructions in a single clock cycle. This microcontroller is part of the AVR® XMEGA® D3 family and is well-suited for applications that require large amounts of code and connectivity without compromising on power efficiency and performance.

Key Features

  • Advanced RISC Architecture: The device operates with a combination of 8-bit and 16-bit instructions, allowing for a high level of code efficiency. The RISC architecture enables the ATXMEGA384D3-AU to perform at up to 32 MIPS (Million Instructions Per Second) at 32MHz, ensuring swift execution of complex tasks.
  • Memory Capacity: It comes with an impressive 384KB of in-system self-programmable flash, 4KB EEPROM, and 32KB of internal SRAM. This generous memory size is ideal for storing large application programs and data.
  • Peripheral Features: The microcontroller includes a range of integrated peripherals such as high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), multiple serial communication modules, and a DMA (Direct Memory Access) controller that enhances data throughput and reduces CPU loading.
  • Power Efficiency: With picoPower® technology, the ATXMEGA384D3-AU is engineered for ultra-low power consumption, making it an excellent choice for battery-operated devices and energy-saving applications.
  • Real-Time Performance: The device features real-time performance with fast interrupt response times from a hardware event system that allows peripherals to communicate without involving the CPU.
  • Package and Temperature Range: The ATXMEGA384D3-AU is available in a 64-pin TQFP package and is operational across an industrial temperature range of -40°C to +85°C.

Applications

The versatility of the ATXMEGA384D3-AU makes it an ideal microcontroller for a broad spectrum of applications, including industrial control systems, medical devices, utility metering, home automation, and much more. Its robust feature set and power efficiency make it a reliable choice for developers looking to create sophisticated systems with stringent power and space constraints.

For engineers and designers seeking a microcontroller with a strong balance of processing power, memory options, and energy efficiency, the Microchip Technology ATXMEGA384D3-AU presents a compelling solution that can meet the demanding requirements of modern embedded systems.

You May Also Be Interested in

Infineon Technologies
IC MCU 8BIT 32KB OTP 44MQFP / C500 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) OTP PG-MQFP-44-2
Need more? Email Us
ECAD model for C505CA4EMCABXQMA1
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 144TQFP
Lowest to $9.8099
ECAD model for DF2166VTE33V
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
Renesas Electronics America
IC MCU FLASH 80QFP
Need more? Email Us
ECAD model for DF39064GHV
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Texas Instruments
Need more? Email Us
ECAD model for CC3200MODR1S2AMOB
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64QFP
Lowest to $11.2156
ECAD model for DF36064GHV

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1235 $72.3705
6+ $19.7936 $118.7616
8+ $19.1751 $153.4008
11+ $18.5565 $204.1215
14+ $17.9380 $251.1320
19+ $16.0823 $305.5637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 775 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention