EN
  • EN
  • DE

ATXMEGA128D4-AU

Part No ATXMEGA128D4-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 128KB FLSH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® XMEGA® D4
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATXMEGA128
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 567023-ATXMEGA128D4-AU
Ultra Librarian 3D Model Ultra Librarian ATXMEGA128D4-AU CAD Model

Description

The ATXMEGA128D4-AU is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology, designed for advanced applications that demand a perfect balance between power efficiency and processing capability. This microcontroller is part of the AVR® XMEGA® D4 family and is ideal for applications in industrial, consumer electronics, and automotive systems.

Key Features

  • Advanced Architecture: With its innovative picoPower® technology, the ATXMEGA128D4-AU ensures that applications can be both energy-efficient and powerful. The device operates at a maximum frequency of 32MHz and is equipped with 128KB of in-system self-programmable flash, 8KB of boot code section, 8KB SRAM, and 2KB EEPROM.
  • Rich Peripheral Set: The microcontroller comes with a variety of peripherals, including four 16-bit timers/counters, two USARTs, two Two-Wire Interfaces (TWIs), two SPIs, and 16-channel/12-bit ADCs with optional differential input with programmable gain, as well as a 2-channel/12-bit DAC.
  • Enhanced Security: Featuring an AES and DES crypto engine for secure data encryption and decryption, the ATXMEGA128D4-AU ensures that your applications are protected against unauthorized access and tampering.
  • Flexible Interface Options: The device supports a range of communication interfaces, making it a versatile choice for complex designs that require multiple connectivity options.
  • Robust Design: The microcontroller is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C. It is also available in a 44-pin TQFP package, ensuring ease of integration into various designs.

Applications

The ATXMEGA128D4-AU is suited for a diverse set of applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive control units
  • Home automation and smart appliances
  • Battery management systems
  • Portable instrumentation

With its combination of power efficiency, processing capability, and extensive peripheral set, the Microchip Technology ATXMEGA128D4-AU is a powerful and flexible microcontroller that can meet the needs of a wide range of sophisticated electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9600 $59.7600
13+ $8.1723 $106.2399
19+ $7.9170 $150.4230
27+ $7.6616 $206.8632
34+ $7.4062 $251.8108
46+ $6.6400 $305.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess